Panasonic Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9092V

Description
RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4362
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4362
RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4363
Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4363
RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD9092V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD9092V
Chip Resistor - Surface Mount ERJ-U6RD9092V
RES 90.9K OHM 0.5% 1/8W 0805 SMD

RES 90.9K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4362 ERJ-U6RD9092V
Product Name Res, 90K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details