Panasonic Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD9090V

Description
RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4358
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4358
RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4359
Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4359
RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4358
Product Name Res, 909R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details