Panasonic Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8872V

Description
RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4357
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4357
RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4356
Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4356
RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4357
Product Name Res, 88K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers