Panasonic Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8662V

Description
RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4351
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4351
RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4350
Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4350
RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4351
Product Name Res, 86K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers