Panasonic Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8660V

Description
RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4346
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4346
RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4347
Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4347
RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4346
Product Name Res, 866R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details