Panasonic Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8452V

Description
RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4344
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4344
RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4345
Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4345
RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD8452V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD8452V
Chip Resistor - Surface Mount ERJ-U6RD8452V
RES 84.5K OHM 0.5% 1/8W 0805 SMD

RES 84.5K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4344 ERJ-U6RD8452V
Product Name Res, 84K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers