Panasonic Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8451V

Description
RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4343
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4343
RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4342
Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4342
RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4343
Product Name Res, 8K45, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details