Panasonic Chip Resistor - Surface Mount ERJ-U6RD8450V

Description
RES 845 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 845 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD8450V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD8450V
Chip Resistor - Surface Mount ERJ-U6RD8450V
RES 845 OHM 0.5% 1/8W 0805 SMD

RES 845 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4341
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4341
RES, 845R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4340
Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4340
RES, 845R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD8450V 76AH4341
Product Name Chip Resistor - Surface Mount Res, 845R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details