Panasonic Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8251V

Description
RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4336
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4336
RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4337
Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4337
RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.125W, 0805/THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4336
Product Name Res, 8K25, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers