Panasonic Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD8250V

Description
RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4334
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4334
RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4335
Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4335
RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4334
Product Name Res, 825R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details