Panasonic Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD7872V

Description
RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4320
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4320
RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4321
Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4321
RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4320
Product Name Res, 78K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details