Panasonic Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD7682V

Description
RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4314
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4314
RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4315
Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4315
RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4314
Product Name Res, 76K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers