Panasonic Chip Resistor - Surface Mount ERJ-U6RD7680V

Description
RES 768 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 768 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD7680V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD7680V
Chip Resistor - Surface Mount ERJ-U6RD7680V
RES 768 OHM 0.5% 1/8W 0805 SMD

RES 768 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4311
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4311
RES, 768R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4310
Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4310
RES, 768R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD7680V 76AH4311
Product Name Chip Resistor - Surface Mount Res, 768R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers