Panasonic Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD7501V

Description
RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4306
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4306
RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4307
Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4307
RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4306
Product Name Res, 7K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details