Panasonic Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD7321V

Description
RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4300
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4300
RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4301
Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4301
RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4300
Product Name Res, 7K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details