Panasonic Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD7152V

Description
RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4297
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4297
RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4296
Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4296
RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4297
Product Name Res, 71K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details