Panasonic Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD7151V

Description
RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4294
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4294
RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4295
Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4295
RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4294
Product Name Res, 7K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details