Panasonic Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6811V

Description
RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4282
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4282
RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4283
Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4283
RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4282
Product Name Res, 6K81, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details