Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD6800V

Description
RES 680 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 680 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD6800V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD6800V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD6800V
RES 680 OHM 0.5% 1/8W 0805 SMD

RES 680 OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U6RD6800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD6800V
Chip Resistor - Surface Mount ERJ-U6RD6800V
RES 680 OHM 0.5% 1/8W 0805 SMD

RES 680 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4275
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4275
RES, 680R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4274
Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4274
RES, 680R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-U6RD6800V ERJ-U6RD6800V 76AH4275
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details