Panasonic Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6491V

Description
RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4265
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4265
RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4264
Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4264
RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4265
Product Name Res, 6K49, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details