Panasonic Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6342V

Description
RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4261
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4261
RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4260
Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4260
RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4261
Product Name Res, 63K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details