Panasonic Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6341V

Description
RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4258
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4258
RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4259
Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4259
RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4258
Product Name Res, 6K34, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers