Panasonic Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD6202V

Description
RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4255
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4255
RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4254
Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4254
RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4255
Product Name Res, 62K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details