RES, 6K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 6K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 76AH4252 |
| Product Name | Res, 6K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 6200 ohms |