Panasonic Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6200V

Description
RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4251
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4251
RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4250
Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4250
RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4251
Product Name Res, 620R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details