Panasonic Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6041V

Description
RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4240
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4240
RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4241
Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4241
RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K04, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4240
Product Name Res, 6K04, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details