Panasonic Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6040V

Description
RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4238
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4238
RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4239
Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4239
RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4238
Product Name Res, 604R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details