Panasonic Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5900V

Description
RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4232
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4232
RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4233
Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4233
RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4232
Product Name Res, 590R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers