Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD5602V

Description
RES 56K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 56K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD5602V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD5602V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD5602V
RES 56K OHM 0.5% 1/8W 0805 SMD

RES 56K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 56K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4219
Res, 56K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4219
RES, 56K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD5602V 76AH4219
Product Name Resistors - Chip Resistor - Surface Mount Res, 56K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details