Panasonic Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD5601V

Description
RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4216
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4216
RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4217
Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4217
RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4216
Product Name Res, 5K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details