RES, 560R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 560R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 560 OHM 0.5% 1/8W 0805 SMD
RES 560 OHM 0.5% 1/8W 0805 SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 76AH4214 | ERJ-U6RD5600V | ERJ-U6RD5600V |
| Product Name | Res, 560R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |