Panasonic Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5361V

Description
RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4204
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4204
RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4205
Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4205
RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4204
Product Name Res, 5K36, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers