Panasonic Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5360V

Description
RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4203
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4203
RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4202
Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4202
RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4203
Product Name Res, 536R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details