Panasonic Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5110V

Description
RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4191
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4191
RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4190
Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4190
RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4191
Product Name Res, 511R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details