Panasonic Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD5102V

Description
RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4189
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4189
RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4188
Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4188
RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4189
Product Name Res, 51K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details