Panasonic Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5100V

Description
RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4184
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4184
RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4185
Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4185
RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4184
Product Name Res, 510R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details