Panasonic Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4990V

Description
RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4178
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4178
RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4179
Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4179
RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD4990V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4990V
Chip Resistor - Surface Mount ERJ-U6RD4990V
RES 499 OHM 0.5% 1/8W 0805 SMD

RES 499 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4178 ERJ-U6RD4990V
Product Name Res, 499R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details