Panasonic Chip Resistor - Surface Mount ERJ-U6RD4871V

Description
RES 4.87K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 4.87K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD4871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4871V
Chip Resistor - Surface Mount ERJ-U6RD4871V
RES 4.87K OHM 0.5% 1/8W 0805 SMD

RES 4.87K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4175
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4175
RES, 4K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4174
Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4174
RES, 4K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD4871V 76AH4175
Product Name Chip Resistor - Surface Mount Res, 4K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers