Panasonic Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4870V

Description
RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4173
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4173
RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4172
Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4172
RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4173
Product Name Res, 487R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers