Panasonic Chip Resistor - Surface Mount ERJ-U6RD4752V

Description
RES 47.5K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 47.5K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD4752V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4752V
Chip Resistor - Surface Mount ERJ-U6RD4752V
RES 47.5K OHM 0.5% 1/8W 0805 SMD

RES 47.5K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4171
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4171
RES, 47K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4170
Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4170
RES, 47K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD4752V 76AH4171
Product Name Chip Resistor - Surface Mount Res, 47K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers