Panasonic Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4750V

Description
RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4167
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4167
RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4166
Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4166
RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4167
Product Name Res, 475R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details