Panasonic Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD4701V

Description
RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4163
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4163
RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4162
Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4162
RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD4701V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD4701V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD4701V
RES 4.7K OHM 0.5% 1/8W 0805 SMD

RES 4.7K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U6RD4701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4701V
Chip Resistor - Surface Mount ERJ-U6RD4701V
RES 4.7K OHM 0.5% 1/8W 0805 SMD

RES 4.7K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 76AH4163 ERJ-U6RD4701V ERJ-U6RD4701V
Product Name Res, 4K7, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details