Panasonic Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4640V

Description
RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4154
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4154
RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4155
Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4155
RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4154
Product Name Res, 464R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details