Panasonic Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4532V

Description
RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4152
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4152
RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4153
Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4153
RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD4532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4532V
Chip Resistor - Surface Mount ERJ-U6RD4532V
RES 45.3K OHM 0.5% 1/8W 0805 SMD

RES 45.3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4152 ERJ-U6RD4532V
Product Name Res, 45K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details