Panasonic Chip Resistor - Surface Mount ERJ-U6RD4530V

Description
RES 453 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 453 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD4530V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4530V
Chip Resistor - Surface Mount ERJ-U6RD4530V
RES 453 OHM 0.5% 1/8W 0805 SMD

RES 453 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4149
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4149
RES, 453R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4148
Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4148
RES, 453R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD4530V 76AH4149
Product Name Chip Resistor - Surface Mount Res, 453R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details