Panasonic Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4422V

Description
RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4146
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4146
RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4147
Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4147
RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4146
Product Name Res, 44K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details