Panasonic Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4321V

Description
RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4139
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4139
RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4138
Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4138
RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD4321V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD4321V
Chip Resistor - Surface Mount ERJ-U6RD4321V
RES 4.32K OHM 0.5% 1/8W 0805 SMD

RES 4.32K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4139 ERJ-U6RD4321V
Product Name Res, 4K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details