Panasonic Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4320V

Description
RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4136
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4136
RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4137
Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4137
RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4136
Product Name Res, 432R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details