Panasonic Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD4302V

Description
RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4134
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4134
RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4135
Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4135
RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4134
Product Name Res, 43K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details