Panasonic Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD4301V

Description
RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4132
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4132
RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4133
Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4133
RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4132
Product Name Res, 4K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details